D24150318详情
Norgren D24150318重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Standards Met
UL467
Country of Origin
US
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
3.00 in
高度(in)
3.50 in
宽度(毫米/mm)
76 mm
0个相似型号
D24150318拓展信息
D24150318详情
Norgren D24150318重要参数规格及、参数值,及相似型号如下:
Standards Met
UL467
Country of Origin
US
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
3.00 in
高度(in)
3.50 in
宽度(毫米/mm)
76 mm
D24150318拓展信息