E1024H-CY详情
Norgren E1024H-CY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Standards Met
UL467
Country of Origin
US
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
6.88 in
高度(in)
7.75 in
宽度(毫米/mm)
175 mm
0个相似型号
E1024H-CY拓展信息
E1024H-CY详情
Norgren E1024H-CY重要参数规格及、参数值,及相似型号如下:
Standards Met
UL467
Country of Origin
US
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
6.88 in
高度(in)
7.75 in
宽度(毫米/mm)
175 mm
E1024H-CY拓展信息