M00600600详情
Norgren M00600600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
Manufacturer part #
M00600600
Material (details)
Base: PBT · Seals: NBR (silicone-free) sealing and O-rings threaded body: tin-plated brass · Release and backing ring: POM · Grab ring: stainless steel · Collar: tin-plated brass
Max. operating pressure
10bar
Max. ambient temperature
+60°C
类型
T-connector
0个相似型号
M00600600拓展信息








哦! 它是空的。