M00820400详情
Norgren M00820400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acetal
Manufacturer part #
M00820400
Max. operating temperature
+65°C
Material (details)
Base body: Acetal · Seal and O-rings: NBR · Release and retention ring: PBT · Gripping ring: rust-free steel
Min. ambient temperature
-20°C
Max. ambient temperature
+65°C
0个相似型号
M00820400拓展信息








哦! 它是空的。