M022A0405详情
Norgren M022A0405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer part #
M022A0405
External thread
M5
Max. operating temperature
+60°C
Material (details)
Base body: PBT · Seals: NBR silicon-free · Seal and O-rings · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel· Collar sleeve: Brass (nickel-plated)
Min. ambient temperature
0°C
Max. operating pressure
10bar
Max. ambient temperature
+60°C
类型
Hex
经UL认证
无
M022A0405拓展信息








哦! 它是空的。