M02470405详情
Norgren M02470405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
Manufacturer part #
M02470405
External thread
M5
Max. operating temperature
+60°C
Material (details)
Base: PBT · Seals: NBR (silicone-free) sealing and O-rings threaded body: tin-plated brass · Release and backing ring: POM · Grab ring: stainless steel · Collar: tin-plated brass
Min. ambient temperature
0°C
Max. operating pressure
10bar
Max. ambient temperature
+60°C
类型
Twistable push-in elbow screw connector
M02470405拓展信息








哦! 它是空的。