M/146132/M/1200详情
Norgren M/146132/M/1200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G1M2SS5-60R20
Approvals
CE, CSA, UL
Manufacturer
ABB
Maximum Operating Pressure
8 bar
Manufacturer Series
Lintra
定位的数量
2
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
M/146132/M/1200拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。