M/42详情
Norgren M/42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NO
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
0°C
LED Indicator
有
Manufacturer Series
M/4
类型
固态
电源电压
10 to 30V dc
知识产权评级
IP67
0个相似型号
M/42拓展信息
M/42详情
Norgren M/42重要参数规格及、参数值,及相似型号如下:
Operation
NO
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
0°C
LED Indicator
有
Manufacturer Series
M/4
类型
固态
电源电压
10 to 30V dc
知识产权评级
IP67
M/42拓展信息