M/50/LSU/10V详情
Norgren M/50/LSU/10V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
10 → 170 V dc, 10 → 240 V ac
Operation
NO
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-25°C
LED Indicator
有
Maximum Switched Power
10W
Manufacturer Series
M/50/LSU
类型
Reed
知识产权评级
IP66
0个相似型号
M/50/LSU/10V拓展信息








哦! 它是空的。