M/P40461详情
Norgren M/P40461重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
10 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Manufacturer Part Number
NPG-M161B
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Quick Connect Cable Gland
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
M/P40461拓展信息








哦! 它是空的。