PE0012025C详情
Norgren PE0012025C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyethylene (PE)
Type of accessory/spare part
Other
Manufacturer part #
PE0012025C
Material (details)
polyethylene
Max. length sold by the metre
25m
Content
每米售价
Max. operating pressure
11bar
Outside Ø
12mm
Factory colour
Ecru
0个相似型号
PE0012025C拓展信息








哦! 它是空的。