RBK-25-BRZ详情
Norgren RBK-25-BRZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Standards Met
UL467
Country of Origin
US
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
2.62 in
高度(in)
2.88 in
宽度(毫米/mm)
67 mm
0个相似型号
RBK-25-BRZ拓展信息
RBK-25-BRZ详情
Norgren RBK-25-BRZ重要参数规格及、参数值,及相似型号如下:
Standards Met
UL467
Country of Origin
US
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
2.62 in
高度(in)
2.88 in
宽度(毫米/mm)
67 mm
RBK-25-BRZ拓展信息