RM/8025/M/200详情
Norgren RM/8025/M/200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealant
Polyurethane,Nitrile butadiene rubber
Manufacturer part #
RM/8025/M/200
Medium
Filtered compressed air (oil residues),Filtered compressed air (oil-free)
Material (details)
Tube: stainless steel (austenitic) · Final lid: anodised aluminium · Plunger: Stainless steel (austenitic) · Deflector and sealing of plunger: Polyurethane · Seal: Nitrile rubber
(Ø)
25mm
Operating principle
Double-acting ISO cylinder
Min. ambient temperature
-10°C
Max. operating pressure
10bar
Max. ambient temperature
+80°C
Manufacturer Series
RM/8000/M
RM/8025/M/200拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。