SU/10NA0015/00C详情
Norgren SU/10NA0015/00C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
US
Standards Met
UL467
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
3 in
宽度(毫米/mm)
76 mm
0个相似型号
SU/10NA0015/00C拓展信息
SU/10NA0015/00C详情
Norgren SU/10NA0015/00C重要参数规格及、参数值,及相似型号如下:
Country of Origin
US
Standards Met
UL467
导体类型
CU C Solid-Size;CU C Str-Size;CU Tube Std-Size;Rod-Size
宽度(英寸/in)
3 in
宽度(毫米/mm)
76 mm
SU/10NA0015/00C拓展信息