SXP9675-170-00详情
Norgren SXP9675-170-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MP3-62W01L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting Styles
Sub Base
Manufacturer Series
ISO Star
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
SXP9675-170-00拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。