T1100C1800详情
Norgren T1100C1800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
G1/8
Manufacturer part #
T1100C1800
Max. operating temperature
+80°C
Material (details)
Case: Aluminium alloy · Seals: Nitrile rubber· Spindle and inner parts: Brass · Outer components: Aluminium alloy
Internal thread
1/8
Max. operating pressure
10bar
类型
T1100C1800
0个相似型号
T1100C1800拓展信息








哦! 它是空的。