V60A417A-A213J详情
Norgren V60A417A-A213J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MP3-62R11L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting Styles
Inline
Actuation Type
Solenoid/Spring
Manufacturer Series
V60
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
V60A417A-A213J拓展信息
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren
Norgren








哦! 它是空的。