GU128X64F-7000详情
Noritake GU128X64F-7000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
9
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
9 - 12
With locknut
无
Thread type
PG
With strain relief
无
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
GU128X64F-7000拓展信息
Noritake Company Inc.
Noritake Company Inc.
Noritake Company Inc.
Noritake
Noritake
Noritake
Noritake
Noritake
Noritake
Noritake








哦! 它是空的。