NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV PMBF4416
- 收藏
- 对比
PMBF4416
1891-PMBF4416
无类别的
--
大陆
立即发货

PMBF4416 datasheet pdf and Unclassified product details from NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV stock available at utmel
1最小包装量--
PMBF4416详情
NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV PMBF4416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature (Max.)
150°C
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.25W
RoHS状态
Non-RoHS Compliant
PMBF4416拓展信息







哦! 它是空的。