25-B500-06-BP详情
NTE ELECT 25-B500-06-BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
安装孔直径
0.157
Manufacturer Part Number
25-B500-06
Approvals
cURus
Manufacturer
NTE Electronics
RoHS
无
颜色
Black
极数
6
屏障类型
Tubular Screw Clamp
连接类型
螺钉夹紧
25-B500-06-BP拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.








哦! 它是空的。