25-JB95-02详情
NTE ELECT 25-JB95-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Manufacturer Part Number
25-JB95-02
Manufacturer
NTE Electronics
Package
Bag
厂商
NTE Electronics, Inc
Product Status
活跃
For Use With/Related Products
接线板
Contact Materials
-
系列
-
类型
Terminal Block, Cross Connection
定位的数量
2
颜色
-
螺距
9.5 mm
样式
Around Barrier, Spade
触点表面处理
-
25-JB95-02拓展信息
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.








哦! 它是空的。