500-0005详情
NTE ELECT 500-0005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Manufacturer Part Number
500-0005
Mounting Styles
电脑板
Shaft Type
Slotted
Manufacturer
NTE Electronics
RoHS
无
操作温度
-67 to 257 Degrees F
电阻
200
组成
Cermet
转弯数量
20
瓦特
0.5
500-0005拓展信息
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc








哦! 它是空的。