76-HISBC22详情
NTE ELECT 76-HISBC22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
76-HISBC22
Manufacturer
NTE Electronics
Package
Bag
厂商
NTE Electronics, Inc
Product Status
活跃
系列
-
终端
Solder
颜色
Red
线规
18-22 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
-
76-HISBC22拓展信息
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT








哦! 它是空的。