76-NFICEC22详情
NTE ELECT 76-NFICEC22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀锡铜
包装数量
1
Manufacturer Part Number
76-NFICEC22
Approvals
UL
Manufacturer
NTE Electronics
Wire Size
22-18awg
Package
Bag
厂商
NTE Electronics, Inc
Product Status
活跃
系列
-
终端
推入式
颜色
White
样式
Standard
线规
18-22 AWG
绝缘材料
全绝缘
端子类型
Butt Splice, Closed End, Single Opening
导线/电缆类型
Copper
进线数
1
特征
-
绝缘的
Nylon Fully Insulated
76-NFICEC22拓展信息
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT
NTE ELECT








哦! 它是空的。