CMM-4-470详情
NTE ELECT CMM-4-470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature measurement
有
Measured value memory
有
Max. current measuring range, AC
6000
Max. voltage measuring range, DC
1000
Max. voltage measuring range, AC
1000
Capacitance measurement
无
Frequency measurement
有
Resistance test/diode test
有
Max. current measuring range, DC
2000
界面
有
CMM-4-470拓展信息








哦! 它是空的。