NEVH100M160-10详情
NTE ELECT NEVH100M160-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
10
Package
Bulk
Base Product Number
034566
厂商
Molex
Product Status
活跃
Package Type
Radial Round
Manufacturer Part Number
NEVH100M160-10
Manufacturer
NTE Electronics
RoHS
无
系列
*
组成
Electrolytic
电容量
100 MicroFarads
引线长度
0.709
引线间距
0.3
铅直径
0.031
直径
0.63
NEVH100M160-10拓展信息
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc








哦! 它是空的。