NTE ELECT NTE2407 PK2
- 收藏
- 对比
NTE2407 PK2
1780-NTE2407 PK2
无类别的
--
大陆
立即发货

Bipolar Transistor, Pnp, -60V; Transistor Polarity:Pnp; Collector Emitter Voltage Max:60V; Continuous Collector Current:600Ma; Power Dissipation:225Mw; Transistor Mounting:Surface Mount; No. Of Pins:3Pins; Transition Frequency:300Mhzrohs Compliant: Yes /Nte Electronics NTE2407 PK2
1最小包装量--
添加到询价列表







哦! 它是空的。