R02-5A10-120详情
NTE ELECT R02-5A10-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Enclosure
Plastic
Manufacturer Part Number
R02-5A10-120
Contact Materials
氧化镉银
Manufacturer
NTE Electronics
Mounting
Plug In
RoHS
Compliant
终端
Round Pin
触点
单刀双掷
0个相似型号
R02-5A10-120拓展信息








哦! 它是空的。