R72-11D1-6C详情
NTE ELECT R72-11D1-6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Enclosure
Fully Sealed Plastic
Manufacturer Part Number
R72-11D1-6C
Contact Materials
Silver
Manufacturer
NTE Electronics
Mounting
PCB, Thru-Hole
终端
10 Pin PC Mount
电压
6 VDC
线圈电压
6VDC
触点
DPDT
R72-11D1-6C拓展信息
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc








哦! 它是空的。