SI15000M16详情
NTE ELECT SI15000M16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Package Type
Radial Round
Manufacturer Part Number
SI15000M16
Manufacturer
NTE Electronics
RoHS
无
组成
Electrolytic
电容量
15,000 MicroFarads
引线长度
0.248
引线间距
0.393
铅直径
0.079
直径
0.87
SI15000M16拓展信息
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc








哦! 它是空的。