SI150M250详情
NTE ELECT SI150M250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Package
Bulk
Base Product Number
091630
厂商
Molex
Product Status
活跃
Package Type
Radial Round
Manufacturer Part Number
SI150M250
Manufacturer
NTE Electronics
RoHS
无
系列
*
组成
Electrolytic
电容量
150 MicroFarads
引线长度
0.248
引线间距
0.393
铅直径
0.079
直径
0.87
SI150M250拓展信息
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc








哦! 它是空的。