NTE Electronics, Inc. 04PM
- 收藏
- 对比
04PM
1780-04PM
集成电路(IC)
--
大陆
立即发货

04PM datasheet pdf and Integrated Circuits (ICs) product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
04PM详情
NTE Electronics, Inc. 04PM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M8S-04PMMR-SF8001
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
1.96
Samacsys Description
Circular Metric Connectors M8 PANEL R/A PCB 4P M CONN M PIN
Manufacturer Series
M8S
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
Reach合规守则
unknown
04PM拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。