NTE Electronics, Inc. 2WX11101-21VG-9F
- 收藏
- 对比
2WX11101-21VG-9F
1780-2WX11101-21VG-9F
集成电路(IC)
--
大陆
立即发货

2WX11101-21VG-9F datasheet pdf and Integrated Circuits (ICs) product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
2WX11101-21VG-9F详情
NTE Electronics, Inc. 2WX11101-21VG-9F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2WX11101-21VG-9F
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.76
Contact Finish Mating
GOLD FLASH
Manufacturer Series
2WX
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
PCB 连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH
2WX11101-21VG-9F拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。