NTE Electronics, Inc. 76-HISBC26
- 收藏
- 对比
76-HISBC26
1780-76-HISBC26
套管 - 音频连接器
--
大陆
立即发货

76-HISBC26 datasheet pdf and Barrel - Audio Connectors product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
76-HISBC26详情
NTE Electronics, Inc. 76-HISBC26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Package
Bag
厂商
NTE Electronics, Inc
Product Status
活跃
系列
-
终端
Solder
颜色
White
线规
24-26 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
-
绝缘的
Yes (Heat Shrink Insulated)
76-HISBC26拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。