NTE Electronics, Inc. 76-NFICEC16
- 收藏
- 对比
76-NFICEC16
1780-76-NFICEC16
套管 - 音频连接器
--
大陆
立即发货

76-NFICEC16 datasheet pdf and Barrel - Audio Connectors product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
76-NFICEC16详情
NTE Electronics, Inc. 76-NFICEC16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀锡铜
包装数量
1
Manufacturer Part Number
76-NFICEC16
Approvals
UL
Manufacturer
NTE Electronics
Wire Size
16-14 awg
Package
Bag
厂商
NTE Electronics, Inc
Product Status
活跃
系列
-
终端
推入式
颜色
White
样式
Standard
线规
14-16 AWG
绝缘材料
全绝缘
端子类型
Butt Splice, Closed End, Single Opening
导线/电缆类型
Copper
进线数
1
特征
-
绝缘的
Nylon Fully Insulated
76-NFICEC16拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。