NTE Electronics, Inc HS-ASST-13
- 收藏
- 对比
HS-ASST-13详情
NTE Electronics, Inc HS-ASST-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
NTE Electronics, Inc
Package
Bag
Product Status
活跃
Manufacturer Part Number
HS-ASST-13
Manufacturer
NTE Electronics
系列
薄壁
颜色
Black
收缩率
3 to 1
数值
72 pcs - 4" (101.6mm) Lengths
直径
20 ea of 1/8", 16 ea of 3/16", 12 ea of 1/4", 10 ea of 3/8", 8 ea of 1/2", 6 ea of 3/4"
HS-ASST-13拓展信息
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE ELECT








哦! 它是空的。