NTE Electronics, Inc. HS-ASST-3
- 收藏
- 对比
HS-ASST-3
1780-HS-ASST-3
工具
--
大陆
立即发货

HS-ASST-3 datasheet pdf and Tools product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
HS-ASST-3详情
NTE Electronics, Inc. HS-ASST-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS-ASST-3
Approvals
UL;CSA
Manufacturer
NTE Electronics
Package
Bag
厂商
NTE Electronics, Inc
Product Status
活跃
操作温度
-67 to 275 Degrees F
系列
薄壁
颜色
Red
收缩率
2 to 1
数值
158 pcs - 2.5 (63.5mm) Lengths
碎片的数量
158
收缩率
2:1
直径
0.5 Inch
HS-ASST-3拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。