NTE Electronics, Inc. NTE1531
- 收藏
- 对比
NTE1531
1780-NTE1531
集成电路(IC)
--
大陆
立即发货

NTE1531 datasheet pdf and Integrated Circuits (ICs) product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
NTE1531详情
NTE Electronics, Inc. NTE1531重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
14
Manufacturer Part Number
NTE1531
Part Life Cycle Code
接触制造商
Ihs Manufacturer
NTE ELECTRONICS INC
Package Description
,
Risk Rank
5.7
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDFM-T14
资历状况
不合格
调节器类型
固定正向单输出标准稳压器
NTE1531拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。