NTE Electronics, Inc. NTE1764
- 收藏
- 对比
NTE1764
1780-NTE1764
集成电路(IC)
--
大陆
立即发货

INFRARED PRE AMPLIFIER, DIP-14, IC Function:Infrared Preamplifier, Supply Voltage Min:4.5V, Supply Voltage Max:5.5V, IC Package Type:DIP, No. of Pins:14Pins, Operating Temperature Min:-20°C, Operating Temperature Max:65°C, MSL:- RoHS Compliant: Ye
1最小包装量--
NTE1764详情
NTE Electronics, Inc. NTE1764重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NTE1764
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Risk Rank
2.04
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
NTE1764拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。