NTE Electronics, Inc. NTE4014B
- 收藏
- 对比
NTE4014B
1780-NTE4014B
集成电路(IC)
--
大陆
立即发货

Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin DIP
1最小包装量--
NTE4014B详情
NTE Electronics, Inc. NTE4014B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NTE4014B
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Package Description
,
Risk Rank
5.76
Reflow Temperature-Max (s)
未说明
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
逻辑IC类型
并行输入 串行输出
NTE4014B拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。