NTE Electronics, Inc. NTE536A
- 收藏
- 对比
NTE536A
1780-NTE536A
集成电路(IC)
--
大陆
立即发货

RECTIFIER - QUADRUPLER SILICON TV HIGH VOLTAGE
1最小包装量--
NTE536A详情
NTE Electronics, Inc. NTE536A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
二极管元件材料
SILICON
终端数量
5
Manufacturer Part Number
NTE536A
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Package Description
R-PSFM-X5
Risk Rank
5.71
Number of Elements
8
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
HTS代码
8541.10.00.70
端子位置
SINGLE
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
R-PSFM-X5
资历状况
不合格
配置
8 STEP WITH FOCUS TAP AND OUTPUT SERIES RESISTOR
二极管类型
倍压二极管
箱体转运
ISOLATED
输出电流-最大值
2 A
NTE536A拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。