NTE Electronics, Inc. NTE537
- 收藏
- 对比
NTE537
1780-NTE537
集成电路(IC)
--
大陆
立即发货

NTE537 datasheet pdf and Integrated Circuits (ICs) product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
NTE537详情
NTE Electronics, Inc. NTE537重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
二极管元件材料
SILICON
终端数量
4
Manufacturer Part Number
NTE537
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Package Description
R-PSFM-X4
Risk Rank
5.69
Number of Elements
5
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
RoHS
Non-Compliant
ECCN 代码
EAR99
HTS代码
8541.10.00.70
端子位置
SINGLE
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
R-PSFM-X4
资历状况
不合格
配置
5 STEP WITH FOCUS TAP, INPUT DAMPER DIODE AND OUTPUT SERIES RESISTOR
二极管类型
倍压二极管
箱体转运
ISOLATED
输出电流-最大值
2 A
NTE537拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。