NTE Electronics, Inc. NTE7187
- 收藏
- 对比
NTE7187
1780-NTE7187
集成电路(IC)
--
大陆
立即发货

MODULE-CURRENT AMPLIFIER FOR VIDEO PROJECTORS 15-LEAD SIP VCC=38V MAX
1最小包装量--
NTE7187详情
NTE Electronics, Inc. NTE7187重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
引脚数
15
Manufacturer Part Number
NTE7187
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Risk Rank
5.69
RoHS
Non-Compliant
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
NTE7187拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。