NTE Electronics, Inc. NTE74C923
- 收藏
- 对比
NTE74C923
1780-NTE74C923
编码器
--
大陆
立即发货

NTE74C923 datasheet pdf and Encoders product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
NTE74C923详情
NTE Electronics, Inc. NTE74C923重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Number of Element Inputs
1
Number of Element Outputs
5
Process Technology
CMOS
Mounting
通孔
PCB changed
20
Standard Package Name
DIP
Supplier Package
PDIP
Lead Shape
通孔
Manufacturer Part Number
NTE74C923
Manufacturer
NTE Electronics
零件状态
活跃
类型
Key
引脚数量
20
NTE74C923拓展信息







哦! 它是空的。