NTE Electronics, Inc. NTE74LS114
- 收藏
- 对比
NTE74LS114
1780-NTE74LS114
集成电路(IC)
--
大陆
立即发货

NTE74LS114 datasheet pdf and Integrated Circuits (ICs) product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
NTE74LS114详情
NTE Electronics, Inc. NTE74LS114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
14
Manufacturer Part Number
NTE74LS114
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Package Description
,
Risk Rank
2.15
RoHS
Compliant
HTS代码
8542.39.00.01
Reach合规守则
unknown
通道数量
2
逻辑功能
JK-Type
逻辑IC类型
J-K FLIP-FLOP
NTE74LS114拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。