NTE Electronics, Inc. NTE9945
- 收藏
- 对比
NTE9945
1780-NTE9945
集成电路(IC)
--
大陆
立即发货

NTE9945 datasheet pdf and Integrated Circuits (ICs) product details from NTE Electronics, Inc. stock available at utmel
1最小包装量--
NTE9945详情
NTE Electronics, Inc. NTE9945重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
14
Manufacturer Part Number
NTE9945
Part Life Cycle Code
活跃
Ihs Manufacturer
NTE ELECTRONICS INC
Package Description
DIP-14
Risk Rank
5.68
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDIP-T14
家人
9945
逻辑IC类型
逻辑电路
NTE9945拓展信息
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.
NTE Electronics, Inc.







哦! 它是空的。