NTE Electronics, Inc. R95-105
- 收藏
- 对比
R95-105详情
NTE Electronics, Inc. R95-105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装数量
1
Manufacturer Part Number
R95-105
Mounting Styles
Panel
Manufacturer
NTE Electronics
Package
Bulk
厂商
NTE Electronics, Inc
Product Status
活跃
For Use With/Related Products
R10 Series
系列
-
类型
Socket
定位的数量
11
终端样式
螺旋端子
R95-105拓展信息
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc
NTE Electronics, Inc








哦! 它是空的。