ISD2361YYI详情
Nuvoton ISD2361YYI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
32-WFQFN Exposed Pad
安装类型
表面贴装
供应商器件包装
32-QFN (5x5)
Package
Tray
厂商
Nuvoton Technology Corporation
Product Status
活跃
系列
ChipCorder®
电压 - 供电
2.4 V ~ 5.5 V
界面
SPI
振荡器类型
Internal/External
输出信号
PWM扬声器输出
期间
64 Sec
输入信号
SPI
消息传递
Multiple
采样频率
4 ~ 32kHz
特征
音量控制
滤波器通带
-
ISD2361YYI拓展信息
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America








哦! 它是空的。