N76S003AT20详情
Nuvoton N76S003AT20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Series
N76S003 Series
Number of I/Os
18
SRAM
1KB
PDMA
6*16-bit
ADC
8*12-bit
Package
TSSOP20
操作温度
-40~105˚C
频率
16MHz
内存大小
18KB
核心处理器
8051
工作电压
2.45.5
N76S003AT20拓展信息
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America









哦! 它是空的。