NCT6126D详情
Nuvoton NCT6126D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
128-QFP
供应商器件包装
128-LQFP
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Switches
Brand
C&K
Package
Tray
厂商
Nuvoton Technology Corporation
Product Status
活跃
系列
-
子类别
D-Sub Connectors
电压 - 供电
-
界面
LPC
产品类别
High Density D-Sub Connectors
产品类别
D-Sub High Density Connectors
NCT6126D拓展信息
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America
Nuvoton Technology Corporation of America








哦! 它是空的。